Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-16 59024-16

Description
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.
Description
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-16 - 59024-16 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-16
59024-16
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-16 59024-16
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 59024-16
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-16
Switch Type Toggle
Toggle Actuator Paddle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Process Sealed Subminiature Toggle - A24AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers