Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54105 54105

Description
Black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC. Terminals: 6-32 screw. Four screw terminals. Up: On, Down: Off.
Datasheet
Description
Black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC. Terminals: 6-32 screw. Four screw terminals. Up: On, Down: Off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54105 - 54105 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54105
54105
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54105 54105
Black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC. Terminals: 6-32 screw. Four screw terminals. Up: On, Down: Off.

Black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC. Terminals: 6-32 screw. Four screw terminals. Up: On, Down: Off.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 54105
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54105
Switch Type Toggle
Toggle Actuator Wedge
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Screw Terminals
Panel Thickness 0.1248 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Process Sealed Subminiature Toggle - A13JP-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers