Littelfuse, Inc. 25 A Standard or Lighted Flat Handle Toggle Switches 54109-BX

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Standard or Lighted Flat Handle Toggle Switches - 54109-BX - Littelfuse, Inc.
Rosemont, IL, United States
25 A Standard or Lighted Flat Handle Toggle Switches
54109-BX
25 A Standard or Lighted Flat Handle Toggle Switches 54109-BX
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 54109-BX
Product Name 25 A Standard or Lighted Flat Handle Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Wedge Toggle
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Panel Thickness 0.1248 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details