Up: Mom S-S, Center: Open, Down: Off M-M. Four screw terminals. This universal switch is primarily used to control magneto ignition. Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 551862 |
| Product Name | Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551862 |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle; Long Toggle Handle; Standard / Long |
| Switch Function | Momentary |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Screw Terminals |