Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54101 54101

Description
SPST (On)-Off momentary rocker switch Standard black nylon handle, 11/16" (17.5mm) long. Silver contacts. Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick. Includes mounting hardware: black metal facenut and nickel-plated hexnut. Two 6-32 screw terminals. Up: On, Down: Off 25A at 12V DC.
Datasheet
Description
SPST (On)-Off momentary rocker switch Standard black nylon handle, 11/16" (17.5mm) long. Silver contacts. Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick. Includes mounting hardware: black metal facenut and nickel-plated hexnut. Two 6-32 screw terminals. Up: On, Down: Off 25A at 12V DC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54101 - 54101 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54101
54101
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54101 54101
SPST (On)-Off momentary rocker switch Standard black nylon handle, 11/16" (17.5mm) long. Silver contacts. Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick. Includes mounting hardware: black metal facenut and nickel-plated hexnut. Two 6-32 screw terminals. Up: On, Down: Off 25A at 12V DC.

SPST (On)-Off momentary rocker switch Standard black nylon handle, 11/16" (17.5mm) long. Silver contacts. Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick. Includes mounting hardware: black metal facenut and nickel-plated hexnut. Two 6-32 screw terminals. Up: On, Down: Off 25A at 12V DC.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 54101
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54101
Switch Type Toggle
Toggle Actuator Wedge
Switch Function Momentary
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267087-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers