Littelfuse, Inc. 25 A Standard or Lighted Flat Handle Toggle Switches 54103-BP

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Standard or Lighted Flat Handle Toggle Switches - 54103-BP - Littelfuse, Inc.
Rosemont, IL, United States
25 A Standard or Lighted Flat Handle Toggle Switches
54103-BP
25 A Standard or Lighted Flat Handle Toggle Switches 54103-BP
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 54103-BP
Product Name 25 A Standard or Lighted Flat Handle Toggle Switches
Switch Type Toggle
Toggle Actuator Wedge
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Panel Thickness 0.1248 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Rocker - A15KB - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers