Littelfuse, Inc. 25 A Sealed Waterproof and Dustproof Toggle Switches 55025-02-BP

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Sealed Waterproof and Dustproof Toggle Switches - 55025-02-BP - Littelfuse, Inc.
Rosemont, IL, United States
25 A Sealed Waterproof and Dustproof Toggle Switches
55025-02-BP
25 A Sealed Waterproof and Dustproof Toggle Switches 55025-02-BP
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 55025-02-BP
Product Name 25 A Sealed Waterproof and Dustproof Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Standard
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A25AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
22mm Toggle Switch 800F PB - 800FM-JR4MX20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers