Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-118 59024-118

Description
Reversing (polarity) switch for changing direction of permanent magnet electrical motors. Silver contacts15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick.Includes mounting hardware: black knurled facenut, hexnut.Keyway is in the down position.1" (25.4mm) handle, black plastic, matte finish.25A at 12V DC.Terminals: Brass .250 quick connect blade.Four blade terminals.Up: Mom On, Center: Off, Down, Mom On.
Description
Reversing (polarity) switch for changing direction of permanent magnet electrical motors. Silver contacts15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick.Includes mounting hardware: black knurled facenut, hexnut.Keyway is in the down position.1" (25.4mm) handle, black plastic, matte finish.25A at 12V DC.Terminals: Brass .250 quick connect blade.Four blade terminals.Up: Mom On, Center: Off, Down, Mom On.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-118 - 59024-118 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-118
59024-118
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-118 59024-118
Reversing (polarity) switch for changing direction of permanent magnet electrical motors. Silver contacts15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick.Includes mounting hardware: black knurled facenut, hexnut.Keyway is in the down position.1" (25.4mm) handle, black plastic, matte finish.25A at 12V DC.Terminals: Brass .250 quick connect blade.Four blade terminals.Up: Mom On, Center: Off, Down, Mom On.

Reversing (polarity) switch for changing direction of permanent magnet electrical motors. Silver contacts15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick.Includes mounting hardware: black knurled facenut, hexnut.Keyway is in the down position.1" (25.4mm) handle, black plastic, matte finish.25A at 12V DC.Terminals: Brass .250 quick connect blade.Four blade terminals.Up: Mom On, Center: Off, Down, Mom On.

Supplier's Site
Toggle Switches - 59024-118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-118
Toggle Switches 59024-118
Toggle Switches SW,TGL,3POS,DPDT

Toggle Switches SW,TGL,3POS,DPDT

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 59024-118 59024-118
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-118 Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Paddle
Pole & Throw Specifications Single Pole, Double Throw; Double Pole, Double Throw
Terminal Type Quick Connect / Blade
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2753546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details