Abracon, LLC Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 10 12 13 14 15 16 17 18 19
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 nH Temperature Rise Current: 5.6 A Saturation Current: 9.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 nH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 240 nH Temperature Rise Current: 4.5 A Saturation Current: 5.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 nH Temperature Rise Current: 4.1 A Saturation Current: 5.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.6 A Saturation Current: 4.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.1 A Saturation Current: 3.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.1 A Saturation Current: 4.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.4 A Saturation Current: 3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 160 nH Temperature Rise Current: 5 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.05 A Saturation Current: 2.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 240 nH Temperature Rise Current: 4.4 A Saturation Current: 8.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 nH Temperature Rise Current: 4.4 A Saturation Current: 6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.4 A Saturation Current: 1.9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4 A Saturation Current: 5.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.3 A Saturation Current: 5.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 2 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 20 μH Saturation Current: 3 A DC Resistance Max: 21 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 20 nH Saturation Current: 3 A DC Resistance Max: 21 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 220 μH Saturation Current: 1 A DC Resistance Max: 190 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 30 μH Saturation Current: 2 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 60 μH Saturation Current: 3 A DC Resistance Max: 38 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 68 μH Saturation Current: 1 A DC Resistance Max: 101 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 110 μH Saturation Current: 2 A DC Resistance Max: 69 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 130 μH Saturation Current: 1 A DC Resistance Max: 146 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 22 μH Saturation Current: 5 A DC Resistance Max: 14 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 29 μH Saturation Current: 4 A DC Resistance Max: 20 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 35 μH Saturation Current: 3 A DC Resistance Max: 26 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 470 μH Saturation Current: 1 A DC Resistance Max: 286 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 58 μH Saturation Current: 2 A DC Resistance Max: 61 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 90 μH Saturation Current: 3 A DC Resistance Max: 44 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 110 μH Saturation Current: 4 A DC Resistance Max: 42 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 130 μH Saturation Current: 3 A DC Resistance Max: 55 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 150 μH Saturation Current: 1 A DC Resistance Max: 159 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 230 μH Saturation Current: 2 A DC Resistance Max: 108 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 25 μH Saturation Current: 5 A DC Resistance Max: 16 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 32 μH Saturation Current: 4 A DC Resistance Max: 21 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 43 μH Saturation Current: 3 A DC Resistance Max: 30 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 65 μH Saturation Current: 2 A DC Resistance Max: 55 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 5 A DC Resistance Max: 33 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 150 μH Saturation Current: 5 A DC Resistance Max: 42 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 220 μH Saturation Current: 4 A DC Resistance Max: 59 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 270 μH Saturation Current: 3 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 320 μH Saturation Current: 2 A DC Resistance Max: 131 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 430 μH Saturation Current: 2 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 50 μH Saturation Current: 5 A DC Resistance Max: 22 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 60 μH Saturation Current: 4 A DC Resistance Max: 30 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 75 μH Saturation Current: 3 A DC Resistance Max: 39 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 82 μH Saturation Current: 3 A DC Resistance Max: 42 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 960 μH Saturation Current: 1 A DC Resistance Max: 438 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 1.8 mH Saturation Current: 1 A DC Resistance Max: 680 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 140 μH Saturation Current: 3 A DC Resistance Max: 64 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 2 A DC Resistance Max: 114 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 320 μH Saturation Current: 5 A DC Resistance Max: 68 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 450 μH Saturation Current: 2 A DC Resistance Max: 174 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 470 μH Saturation Current: 1 A DC Resistance Max: 354 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 90 μH Saturation Current: 5 A DC Resistance Max: 34 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 1.3 mH Saturation Current: 1 A DC Resistance Max: 585 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 4 A DC Resistance Max: 42 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 130 μH Saturation Current: 3 A DC Resistance Max: 61 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 220 μH Saturation Current: 2 A DC Resistance Max: 121 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 300 μH Saturation Current: 5 A DC Resistance Max: 64 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 390 μH Saturation Current: 4 A DC Resistance Max: 88 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 470 μH Saturation Current: 1 A DC Resistance Max: 342 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 500 μH Saturation Current: 3 A DC Resistance Max: 124 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 780 μH Saturation Current: 2 A DC Resistance Max: 225 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 82 μH Saturation Current: 5 A DC Resistance Max: 33 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 5 A DC Resistance Max: 36 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 150 μH Saturation Current: 4 A DC Resistance Max: 53 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 3 A DC Resistance Max: 78 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 30 μH Saturation Current: 10 A DC Resistance Max: 9 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 300 μH Saturation Current: 2 A DC Resistance Max: 142 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 35 μH Saturation Current: 10 A DC Resistance Max: 10 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 56 μH Saturation Current: 7 A DC Resistance Max: 20 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 68 μH Saturation Current: 7 A DC Resistance Max: 21 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 82 μH Saturation Current: 7 A DC Resistance Max: 23 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 850 μH Saturation Current: 2 A DC Resistance Max: 211 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 130 μH Saturation Current: 7 A DC Resistance Max: 31 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 250 μH Saturation Current: 10 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 470 μH Saturation Current: 7 A DC Resistance Max: 64 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 680 μH Saturation Current: 5 A DC Resistance Max: 105 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 75 μH Saturation Current: 10 A DC Resistance Max: 14 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 350 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 350 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 10 nH DC Resistance Max: 3.5 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 100 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.2 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 300 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4.4 nH DC Resistance Max: 1.3 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 1.4 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4.9 nH DC Resistance Max: 1.6 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 250 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 5.6 nH DC Resistance Max: 1.8 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 500 pH DC Resistance Max: 250 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 6.1 nH DC Resistance Max: 2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 6.8 nH DC Resistance Max: 2.3 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 600 pH DC Resistance Max: 250 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 7.4 nH DC Resistance Max: 2.8 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 8.2 nH DC Resistance Max: 3 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 9.1 nH DC Resistance Max: 3.25 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 9.2 nH DC Resistance Max: 3.25 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 100 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.2 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 300 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 500 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 600 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 10 nH DC Resistance Max: 1.35 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 10.8 nH DC Resistance Max: 1.35 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 12 nH DC Resistance Max: 1.55 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 13.8 nH DC Resistance Max: 1.75 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 15 nH DC Resistance Max: 1.75 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 17 nH DC Resistance Max: 1.95 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 18 nH DC Resistance Max: 2.15 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 20.8 nH DC Resistance Max: 2.55 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 22 nH DC Resistance Max: 2.65 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 27 nH DC Resistance Max: 3.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.2 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 300 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 33 nH DC Resistance Max: 4.5 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 4.3 nH DC Resistance Max: 650 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 650 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.4 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.6 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.9 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 500 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 6.5 nH DC Resistance Max: 1.05 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 6.8 nH DC Resistance Max: 1.05 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 600 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 7.2 nH DC Resistance Max: 1.05 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8.1 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8.2 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 9.1 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 120 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 140 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 140 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 200 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 200 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 500 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-107T25 Standard: A6 / MP-A6 Coil Type: TX Coil Ferrite Shape: Rectangular Coil Count: 3 Inductance of Layer 1 Coils: 11.5 μH...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-12R12H11-C01-B Coil Type: RX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 8 μH DC Resistance: 520 mΩ
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-15N15H06-C01-B Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 14.9 μH DC Resistance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-15N15H06-C02-B Coil Type: RX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 14.9 μH DC Resistance: 1000 mΩ
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-18R18H10-C01-B Coil Type: RX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 10.5 μH DC Resistance: 330 mΩ
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-20N20H20-C01-B Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance:...
RoHS/RoHS II Compliant Impedance @ Frequency: 580 Ohms @ 100MHz Series: AWBC-03 Package / Case: Axial Mounting Type: Through Hole Length: 6 mm Width: 10 mm Part Status: Active

<< Prev Next >>