Abracon, LLC ATCA-04 Toroid ATCA-04-101M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 5 A DC Resistance Max: 33 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 5 A DC Resistance Max: 33 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-04 Toroid - ATCA-04-101M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-04 Toroid
ATCA-04-101M-H
ATCA-04 Toroid ATCA-04-101M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 5 A DC Resistance Max: 33 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-04
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 100 μH
  • Saturation Current: 5 A
  • DC Resistance Max: 33 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 27 mm
  • Width: 13.5 mm
  • Height: 13.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-04-101M-H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-04-101M-H-ND
Fixed Inductors ATCA-04-101M-H-ND
100µH Unshielded Toroidal Inductor 5A 33mOhm Max Radial, Horizontal (Open)

100µH Unshielded Toroidal Inductor 5A 33mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-04-101M-H ATCA-04-101M-H-ND
Product Name ATCA-04 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1676942-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers