Abracon, LLC ATCA-04 Toroid ATCA-04-431M-V

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 430 μH Saturation Current: 2 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 430 μH Saturation Current: 2 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-04 Toroid - ATCA-04-431M-V - Abracon, LLC
Spicewood, TX, United States
ATCA-04 Toroid
ATCA-04-431M-V
ATCA-04 Toroid ATCA-04-431M-V
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 430 μH Saturation Current: 2 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-04
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 430 μH
  • Saturation Current: 2 A
  • DC Resistance Max: 150 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 27 mm
  • Width: 13.5 mm
  • Height: 13.5 mm
  • Part Status: NPI
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ATCA-04-431M-V
Product Name ATCA-04 Toroid
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Application Power Choke
Inductance Range 430 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers