Abracon, LLC ATCA-08 Toroid ATCA-08-201M-V

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATCA-08-201M-V is a low EMI toroidal inductor designed for power applications. It features an inductance of 200 µH and a maximum saturation current of 5 A. The component has a DC resistance of 56 mΩ and operates within a temperature range of -40°C to +105°C. It is non-shielded and is suitable for surface mount device (SMD) applications. The dimensions of the inductor are 36 mm in length and 19.5 mm in both width and height. This part is RoHS/RoHS II compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The ATCA-08-201M-V is a low EMI toroidal inductor designed for power applications. It features an inductance of 200 µH and a maximum saturation current of 5 A. The component has a DC resistance of 56 mΩ and operates within a temperature range of -40°C to +105°C. It is non-shielded and is suitable for surface mount device (SMD) applications. The dimensions of the inductor are 36 mm in length and 19.5 mm in both width and height. This part is RoHS/RoHS II compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
ATCA-08 Toroid - ATCA-08-201M-V - Abracon, LLC
Spicewood, TX, United States
ATCA-08 Toroid
ATCA-08-201M-V
ATCA-08 Toroid ATCA-08-201M-V
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-08
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 200 μH
  • Saturation Current: 5 A
  • DC Resistance Max: 56 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 36 mm
  • Width: 19.5 mm
  • Height: 19.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-08-201M-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-08-201M-V-ND
Fixed Inductors ATCA-08-201M-V-ND
200µH Unshielded Toroidal Inductor 5A 56mOhm Max Radial, Vertical (Open)

200µH Unshielded Toroidal Inductor 5A 56mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-08-201M-V ATCA-08-201M-V-ND
Product Name ATCA-08 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers