Abracon, LLC ATCA-03 Toroid ATCA-03-650M-V

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 65 μH Saturation Current: 2 A DC Resistance Max: 55 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 24 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 65 μH Saturation Current: 2 A DC Resistance Max: 55 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 24 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATCA-03-650M-V is a low EMI toroidal inductor designed for applications requiring high saturation current and a wide operating temperature range. It features an inductance of 65 µH with a tolerance of ±20%. The inductor can handle a maximum direct current (IDC) of 2 A and has a maximum DC resistance of 55 mΩ. It operates effectively within a temperature range of -40°C to +105°C. The component is non-shielded and is suitable for surface mount device (SMD) assembly. Its dimensions are 24 mm in length and 11.5 mm in both width and height, making it compact for various applications. This inductor is particularly applicable in power-related designs, including switch-mode power supplies and motor drivers.

Datasheet Summary
Powered by GS/AI

The ATCA-03-650M-V is a low EMI toroidal inductor designed for applications requiring high saturation current and a wide operating temperature range. It features an inductance of 65 µH with a tolerance of ±20%. The inductor can handle a maximum direct current (IDC) of 2 A and has a maximum DC resistance of 55 mΩ. It operates effectively within a temperature range of -40°C to +105°C. The component is non-shielded and is suitable for surface mount device (SMD) assembly. Its dimensions are 24 mm in length and 11.5 mm in both width and height, making it compact for various applications. This inductor is particularly applicable in power-related designs, including switch-mode power supplies and motor drivers.

Suppliers

Company
Product
Description
Supplier Links
ATCA-03 Toroid - ATCA-03-650M-V - Abracon, LLC
Spicewood, TX, United States
ATCA-03 Toroid
ATCA-03-650M-V
ATCA-03 Toroid ATCA-03-650M-V
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 65 μH Saturation Current: 2 A DC Resistance Max: 55 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 24 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-03
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 65 μH
  • Saturation Current: 2 A
  • DC Resistance Max: 55 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 24 mm
  • Width: 11.5 mm
  • Height: 11.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13505-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13505-ND
Fixed Inductors 535-13505-ND
65µH Unshielded Toroidal Inductor 2A 55mOhm Max Radial, Vertical (Open)

65µH Unshielded Toroidal Inductor 2A 55mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-03-650M-V 535-13505-ND
Product Name ATCA-03 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 65 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details