Abracon, LLC ATCA-03 Toroid ATCA-03-111M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 110 μH Saturation Current: 4 A DC Resistance Max: 42 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 24 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 110 μH Saturation Current: 4 A DC Resistance Max: 42 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 24 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-03 Toroid - ATCA-03-111M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-03 Toroid
ATCA-03-111M-H
ATCA-03 Toroid ATCA-03-111M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-03 Application: Power Type: Toroid Rating: N/A Inductance: 110 μH Saturation Current: 4 A DC Resistance Max: 42 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 24 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-03
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 110 μH
  • Saturation Current: 4 A
  • DC Resistance Max: 42 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 24 mm
  • Width: 11.5 mm
  • Height: 11.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13503-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13503-ND
Fixed Inductors 535-13503-ND
110µH Unshielded Toroidal Inductor 4A 42mOhm Max Radial, Horizontal (Open)

110µH Unshielded Toroidal Inductor 4A 42mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Inductor, 110Uh, 4A, 20%, Radial; Product Range Abracon - 01AC1538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 110Uh, 4A, 20%, Radial; Product Range Abracon
01AC1538
Inductor, 110Uh, 4A, 20%, Radial; Product Range Abracon 01AC1538
INDUCTOR, 110UH, 4A, 20%, RADIAL; Product Range:ATCA Series; Inductance:110µH; RMS Current (Irms):4A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 110UH, 4A, 20%, RADIAL; Product Range:ATCA Series; Inductance:110µH; RMS Current (Irms):4A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-03-111M-H 535-13503-ND 01AC1538
Product Name ATCA-03 Toroid Fixed Inductors Inductor, 110Uh, 4A, 20%, Radial; Product Range Abracon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 110 microH 110 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details