Abracon, LLC ATCA-06 Toroid ATCA-06-391M-V

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 390 μH Saturation Current: 4 A DC Resistance Max: 88 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 32 mm Width: 16 mm Height: 16 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 390 μH Saturation Current: 4 A DC Resistance Max: 88 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 32 mm Width: 16 mm Height: 16 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-06 Toroid - ATCA-06-391M-V - Abracon, LLC
Spicewood, TX, United States
ATCA-06 Toroid
ATCA-06-391M-V
ATCA-06 Toroid ATCA-06-391M-V
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 390 μH Saturation Current: 4 A DC Resistance Max: 88 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 32 mm Width: 16 mm Height: 16 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-06
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 390 μH
  • Saturation Current: 4 A
  • DC Resistance Max: 88 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 32 mm
  • Width: 16 mm
  • Height: 16 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-06-391M-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-06-391M-V-ND
Fixed Inductors ATCA-06-391M-V-ND
390µH Unshielded Toroidal Inductor 4A 88mOhm Max Radial, Vertical (Open)

390µH Unshielded Toroidal Inductor 4A 88mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-06-391M-V ATCA-06-391M-V-ND
Product Name ATCA-06 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details