Abracon, LLC ATCA-07 Toroid ATCA-07-201M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 3 A DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 3 A DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-07 Toroid - ATCA-07-201M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-07 Toroid
ATCA-07-201M-H
ATCA-07 Toroid ATCA-07-201M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 200 μH Saturation Current: 3 A DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-07
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 200 μH
  • Saturation Current: 3 A
  • DC Resistance Max: 78 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 36 mm
  • Width: 19.5 mm
  • Height: 19.5 mm
  • Part Status: NPI
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ATCA-07-201M-H
Product Name ATCA-07 Toroid
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Application Power Choke
Inductance Range 200 microH
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers