RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ATCA-05
Application: Power
Type: Toroid
Rating: N/A
Inductance: 320 μH
Saturation Current: 5 A
DC Resistance Max: 68 mΩ
Operating Temperature: -40°C ~ +105°C
Tolerance: 20
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 30 mm
Width: 17 mm
Height: 17 mm
Part Status: NPI
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ATCA-05
Application: Power
Type: Toroid
Rating: N/A
Inductance: 320 μH
Saturation Current: 5 A
DC Resistance Max: 68 mΩ
Operating Temperature: -40°C ~ +105°C
Tolerance: 20
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 30 mm
Width: 17 mm
Height: 17 mm
Part Status: NPI
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ATCA-05
Application: Power
Type: Toroid
Rating: N/A
Inductance: 320 μH
Saturation Current: 5 A
DC Resistance Max: 68 mΩ
Operating Temperature: -40°C ~ +105°C
Tolerance: 20
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 30 mm
Width: 17 mm
Height: 17 mm
Part Status: NPI