Abracon, LLC ATFC-0201 Thin Film ATFC-0201-0N2B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201 Thin Film - ATFC-0201-0N2B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201 Thin Film
ATFC-0201-0N2B-T
ATFC-0201 Thin Film ATFC-0201-0N2B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 200 pH
  • DC Resistance Max: 200 mΩ
  • Q: 8
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 9 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ATFC-0201-0N2B-T
Product Name ATFC-0201 Thin Film
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Technology Thin Film
Application RF Choke
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details