Abracon, LLC ATCA-07 Toroid ATCA-07-151M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 150 μH Saturation Current: 4 A DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 150 μH Saturation Current: 4 A DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-07 Toroid - ATCA-07-151M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-07 Toroid
ATCA-07-151M-H
ATCA-07 Toroid ATCA-07-151M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-07 Application: Power Type: Toroid Rating: N/A Inductance: 150 μH Saturation Current: 4 A DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-07
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 150 μH
  • Saturation Current: 4 A
  • DC Resistance Max: 53 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 36 mm
  • Width: 19.5 mm
  • Height: 19.5 mm
  • Part Status: NPI
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ATCA-07-151M-H
Product Name ATCA-07 Toroid
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details