Abracon, LLC ATCA-01 Toroid ATCA-01-200M-V

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 20 μH Saturation Current: 3 A DC Resistance Max: 21 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 20 μH Saturation Current: 3 A DC Resistance Max: 21 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-01 Toroid - ATCA-01-200M-V - Abracon, LLC
Spicewood, TX, United States
ATCA-01 Toroid
ATCA-01-200M-V
ATCA-01 Toroid ATCA-01-200M-V
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 20 μH Saturation Current: 3 A DC Resistance Max: 21 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-01
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 20 μH
  • Saturation Current: 3 A
  • DC Resistance Max: 21 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 18 mm
  • Width: 11.5 mm
  • Height: 11.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-01-200M-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-01-200M-V-ND
Fixed Inductors ATCA-01-200M-V-ND
20µH Unshielded Toroidal Inductor 3A 21mOhm Max Radial, Vertical (Open)

20µH Unshielded Toroidal Inductor 3A 21mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-01-200M-V ATCA-01-200M-V-ND
Product Name ATCA-01 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 20 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers