Abracon, LLC ATCA-04 Toroid ATCA-04-271M-V

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 270 μH Saturation Current: 3 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 270 μH Saturation Current: 3 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-04 Toroid - ATCA-04-271M-V - Abracon, LLC
Spicewood, TX, United States
ATCA-04 Toroid
ATCA-04-271M-V
ATCA-04 Toroid ATCA-04-271M-V
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 270 μH Saturation Current: 3 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-04
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 270 μH
  • Saturation Current: 3 A
  • DC Resistance Max: 81 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 27 mm
  • Width: 13.5 mm
  • Height: 13.5 mm
  • Part Status: NPI
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ATCA-04-271M-V
Product Name ATCA-04 Toroid
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 1-2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details