Abracon, LLC ATCA-05 Toroid ATCA-05-451M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 450 μH Saturation Current: 2 A DC Resistance Max: 174 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 30 mm Width: 17 mm Height: 17 mm Part Status: NPI
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 450 μH Saturation Current: 2 A DC Resistance Max: 174 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 30 mm Width: 17 mm Height: 17 mm Part Status: NPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-05 Toroid - ATCA-05-451M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-05 Toroid
ATCA-05-451M-H
ATCA-05 Toroid ATCA-05-451M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-05 Application: Power Type: Toroid Rating: N/A Inductance: 450 μH Saturation Current: 2 A DC Resistance Max: 174 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 30 mm Width: 17 mm Height: 17 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-05
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 450 μH
  • Saturation Current: 2 A
  • DC Resistance Max: 174 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 30 mm
  • Width: 17 mm
  • Height: 17 mm
  • Part Status: NPI
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ATCA-05-451M-H
Product Name ATCA-05 Toroid
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Application Power Choke
Inductance Range 450 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details