Abracon, LLC ATCA-02 Toroid ATCA-02-350M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 35 μH Saturation Current: 3 A DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 22 mm Width: 12.5 mm Height: 12.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 35 μH Saturation Current: 3 A DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 22 mm Width: 12.5 mm Height: 12.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-02 Toroid - ATCA-02-350M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-02 Toroid
ATCA-02-350M-H
ATCA-02 Toroid ATCA-02-350M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 35 μH Saturation Current: 3 A DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 22 mm Width: 12.5 mm Height: 12.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-02
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 35 μH
  • Saturation Current: 3 A
  • DC Resistance Max: 26 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 22 mm
  • Width: 12.5 mm
  • Height: 12.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-02-350M-H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-02-350M-H-ND
Fixed Inductors ATCA-02-350M-H-ND
35µH Unshielded Toroidal Inductor 3A 26mOhm Max Radial, Horizontal (Open)

35µH Unshielded Toroidal Inductor 3A 26mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-02-350M-H ATCA-02-350M-H-ND
Product Name ATCA-02 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 35 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details