Abracon, LLC ATCA-04 Toroid ATCA-04-271M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 270 μH Saturation Current: 3 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 270 μH Saturation Current: 3 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-04 Toroid - ATCA-04-271M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-04 Toroid
ATCA-04-271M-H
ATCA-04 Toroid ATCA-04-271M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 270 μH Saturation Current: 3 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm Height: 13.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-04
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 270 μH
  • Saturation Current: 3 A
  • DC Resistance Max: 81 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 27 mm
  • Width: 13.5 mm
  • Height: 13.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-04-271M-H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-04-271M-H-ND
Fixed Inductors ATCA-04-271M-H-ND
270µH Unshielded Toroidal Inductor 3A 81mOhm Max Radial, Horizontal (Open)

270µH Unshielded Toroidal Inductor 3A 81mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-04-271M-H ATCA-04-271M-H-ND
Product Name ATCA-04 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers