Abracon, LLC ATCA-06 Toroid ATCA-06-132M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 1.3 mH Saturation Current: 1 A DC Resistance Max: 585 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 32 mm Width: 16 mm Height: 16 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 1.3 mH Saturation Current: 1 A DC Resistance Max: 585 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 32 mm Width: 16 mm Height: 16 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-06 Toroid - ATCA-06-132M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-06 Toroid
ATCA-06-132M-H
ATCA-06 Toroid ATCA-06-132M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-06 Application: Power Type: Toroid Rating: N/A Inductance: 1.3 mH Saturation Current: 1 A DC Resistance Max: 585 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 32 mm Width: 16 mm Height: 16 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-06
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 1.3 mH
  • Saturation Current: 1 A
  • DC Resistance Max: 585 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 32 mm
  • Width: 16 mm
  • Height: 16 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-06-132M-H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-06-132M-H-ND
Fixed Inductors ATCA-06-132M-H-ND
1.3mH Unshielded Toroidal Inductor 1A 585mOhm Max Radial, Horizontal (Open)

1.3mH Unshielded Toroidal Inductor 1A 585mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-06-132M-H ATCA-06-132M-H-ND
Product Name ATCA-06 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 1300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details