Abracon, LLC Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 3.5 A Saturation Current: 4.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 3 A Saturation Current: 3.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.44 A Saturation Current: 300 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.3 A Saturation Current: 970 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 600 nH Temperature Rise Current: 2.8 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.42 A Saturation Current: 250 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.34 A Saturation Current: 240 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.2 A Saturation Current: 1.87 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.01 A Saturation Current: 2.22 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.01 A Saturation Current: 1.62 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 1.65 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.83 A Saturation Current: 600 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.25 A Saturation Current: 210 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 0.73 A Saturation Current: 480 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.71 A Saturation Current: 450 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.58 A Saturation Current: 430 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.55 A Saturation Current: 1.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.4 μH Temperature Rise Current: 1.6 A Saturation Current: 1.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 1.48 A Saturation Current: 1.14 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.53 A Saturation Current: 420 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 27 μH Temperature Rise Current: 0.47 A Saturation Current: 350 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.36 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 1.24 A Saturation Current: 1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.46 A Saturation Current: 360 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 36 μH Temperature Rise Current: 0.44 A Saturation Current: 340 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.37 A Saturation Current: 300 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.24 A Saturation Current: 900 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.35 A Saturation Current: 270 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.98 A Saturation Current: 750 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.33 A Saturation Current: 240 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.27 A Saturation Current: 170 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 820 nH Temperature Rise Current: 2.47 A Saturation Current: 2.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.5 μH DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 2.6 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 295 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 4.77 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 557 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 85 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 675 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 105 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 900 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 1.33 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 6 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 5 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 4.5 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.3 A Saturation Current: 4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2.8 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 7.5 A Saturation Current: 9.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.4 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.15 A Saturation Current: 4.78 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.15 A Saturation Current: 5.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.98 A Saturation Current: 4.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.9 A Saturation Current: 1.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.31 A Saturation Current: 480 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 0.88 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.77 A Saturation Current: 1.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.85 A Saturation Current: 3.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.62 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 27 μH Temperature Rise Current: 0.5 A Saturation Current: 1.02 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.4 A Saturation Current: 3.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.6 μH Temperature Rise Current: 1.54 A Saturation Current: 2.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.49 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.46 A Saturation Current: 820 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.34 A Saturation Current: 2.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 0.45 A Saturation Current: 770 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.44 A Saturation Current: 740 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.1 μH Temperature Rise Current: 1.27 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.22 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 0.42 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.41 A Saturation Current: 660 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 1.08 A Saturation Current: 2.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.04 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 62 μH Temperature Rise Current: 0.39 A Saturation Current: 650 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.36 A Saturation Current: 610 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 7.5 μH Temperature Rise Current: 1.08 A Saturation Current: 1.85 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 0.35 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 1.04 A Saturation Current: 1.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.34 A Saturation Current: 500 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 4.15 A Saturation Current: 5.26 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 3.82 A Saturation Current: 5.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.34 A Saturation Current: 4.84 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 3.2 A Saturation Current: 5.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.5 A Saturation Current: 1.95 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.45 A Saturation Current: 600 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 1.3 A Saturation Current: 1.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.42 A Saturation Current: 550 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.11 A Saturation Current: 1.65 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.1 A Saturation Current: 1.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.95 A Saturation Current: 4.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.4 A Saturation Current: 3.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.84 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 36 μH Temperature Rise Current: 0.83 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.73 A Saturation Current: 1.03 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.3 μH Temperature Rise Current: 2.1 A Saturation Current: 2.95 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2 A Saturation Current: 2.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.72 A Saturation Current: 950 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.95 A Saturation Current: 2.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 0.7 A Saturation Current: 900 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.65 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.6 A Saturation Current: 2.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 62 μH Temperature Rise Current: 0.63 A Saturation Current: 800 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.52 A Saturation Current: 720 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 7.5 μH Temperature Rise Current: 1.65 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 0.48 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 1.6 A Saturation Current: 2.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.47 A Saturation Current: 660 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 0.46 A Saturation Current: 650 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 910 nH Temperature Rise Current: 4.15 A Saturation Current: 6.25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 1.73 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 2.39 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 240 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 2.67 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 338 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 75 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 105 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 397 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 441 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 155 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 694 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 709 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 162 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 922 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 1.08 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 1.3 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 245 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 1.56 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.5 μH DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 21 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 102 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 880 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 1.14 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 127 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.35 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 169 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 283 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 40 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 326 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 451 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 500 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 62 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 555 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 88 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 634 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 97 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D22 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 794 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.2 μH DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 28 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 128 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 1.02 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 132 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 149 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.36 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 166 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 43 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 235 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 261 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 49 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 384 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 587 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 101 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 625 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 109 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 699 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 118 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 915 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.6 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 2.1 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.5 A Saturation Current: 4.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.3 A Saturation Current: 3.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.2 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.1 A Saturation Current: 3.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.3 A Saturation Current: 2.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 124 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 1.2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 153 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 196 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 386 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 520 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.1 μH DC Resistance Max: 57 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 595 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 470 μH DC Resistance Max: 6.56 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.4 μH DC Resistance Max: 76 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 665 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.2 μH DC Resistance Max: 96 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 840 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.9 μH DC Resistance Max: 116 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 978 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 520 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 76 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 103 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.6 μH DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 122 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 175 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3 μH DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 189 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 212 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.2 μH DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 37 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 260 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.3 μH DC Resistance Max: 38 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 40 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 305 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.2 μH DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 50 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 355 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 463 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 5.14 A Saturation Current: 8.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 5.4 A Saturation Current: 8.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.95 A Saturation Current: 8.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 4.95 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 2.45 A Saturation Current: 3.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.8 A Saturation Current: 950 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 2.2 A Saturation Current: 2.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.77 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 2.05 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.7 A Saturation Current: 800 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.85 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 4.6 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.3 μH Temperature Rise Current: 3.5 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 4.3 A Saturation Current: 5.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.8 A Saturation Current: 2.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.59 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 27 μH Temperature Rise Current: 1.65 A Saturation Current: 1.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3 μH Temperature Rise Current: 3.8 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.7 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.6 μH Temperature Rise Current: 3.7 A Saturation Current: 5.25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 30 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.45 A Saturation Current: 1.65 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.57 A Saturation Current: 570 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 36 μH Temperature Rise Current: 1.4 A Saturation Current: 1.62 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 1.25 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.3 μH Temperature Rise Current: 3.5 A Saturation Current: 4.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.3 A Saturation Current: 4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.2 A Saturation Current: 1.63 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.2 A Saturation Current: 1.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.1 μH Temperature Rise Current: 3.3 A Saturation Current: 4.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 3.15 A Saturation Current: 4.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 1.15 A Saturation Current: 1.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 1.1 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 3 A Saturation Current: 4.43 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 3 A Saturation Current: 3.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 62 μH Temperature Rise Current: 1.1 A Saturation Current: 1.25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1 A Saturation Current: 1.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 7.5 μH Temperature Rise Current: 2.9 A Saturation Current: 3.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 0.95 A Saturation Current: 1.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 2.6 A Saturation Current: 3.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 800 nH Temperature Rise Current: 5.9 A Saturation Current: 10.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.9 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 9.1 μH Temperature Rise Current: 2.6 A Saturation Current: 3.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 0.85 A Saturation Current: 1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 12 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 535 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 70 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 84 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 95 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 128 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 1.35 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 142 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3 μH DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 165 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 29 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 238 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5 μH DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.3 μH DC Resistance Max: 33 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 277 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6 μH DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 52 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 304 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 7.3 μH DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.6 μH DC Resistance Max: 58 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 390 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 38 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 368 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 57 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 92 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 96 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 109 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 20 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 124 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 138 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 155 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5 μH DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 202 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.2 μH DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 234 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 7.4 μH DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.7 μH DC Resistance Max: 34 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 324 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 11 A Saturation Current: 17 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 9 A Saturation Current: 15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3 A Saturation Current: 5.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 30 A Saturation Current: 50 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 150 nH Temperature Rise Current: 26 A Saturation Current: 45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 12 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 8 A Saturation Current: 11 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 200 nH Temperature Rise Current: 24 A Saturation Current: 41 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 2 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 22 A Saturation Current: 34 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6 A Saturation Current: 10 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 20 A Saturation Current: 28 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 17.5 A Saturation Current: 24 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 5 A Saturation Current: 7.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 15.5 A Saturation Current: 23 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 15.5 A Saturation Current: 22 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 4 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 13 A Saturation Current: 19 A DC... |
| << Prev | Next >> |