Abracon, LLC ATFC-0201 Thin Film ATFC-0201-4N0B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201 Thin Film - ATFC-0201-4N0B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201 Thin Film
ATFC-0201-4N0B-T
ATFC-0201 Thin Film ATFC-0201-4N0B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 4 nH
  • DC Resistance Max: 1.2 Ω
  • Q: 8
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ATFC-0201-4N0B-T
Product Name ATFC-0201 Thin Film
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0040 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers