Abracon, LLC ATCA-02 Toroid ATCA-02-471M-V

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 470 μH Saturation Current: 1 A DC Resistance Max: 286 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 22 mm Width: 12.5 mm Height: 12.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 470 μH Saturation Current: 1 A DC Resistance Max: 286 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 22 mm Width: 12.5 mm Height: 12.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-02 Toroid - ATCA-02-471M-V - Abracon, LLC
Spicewood, TX, United States
ATCA-02 Toroid
ATCA-02-471M-V
ATCA-02 Toroid ATCA-02-471M-V
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-02 Application: Power Type: Toroid Rating: N/A Inductance: 470 μH Saturation Current: 1 A DC Resistance Max: 286 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 22 mm Width: 12.5 mm Height: 12.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-02
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 470 μH
  • Saturation Current: 1 A
  • DC Resistance Max: 286 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 22 mm
  • Width: 12.5 mm
  • Height: 12.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - ATCA-02-471M-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATCA-02-471M-V-ND
Fixed Inductors ATCA-02-471M-V-ND
470µH Unshielded Toroidal Inductor 1A 286mOhm Max Radial, Vertical (Open)

470µH Unshielded Toroidal Inductor 1A 286mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-02-471M-V ATCA-02-471M-V-ND
Product Name ATCA-02 Toroid Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole
Technology Toroid Toroid
Application Power Choke
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details