SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 48-VFBGA (6x8)
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164770-CY7C1021DV33
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Family Name: CY7C1021DV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA (6x8)
Alternative Parts (Cross-Reference): 71V016SA10BFI8; 71V016SA10BFI; 71V016SA10BFGI;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Standard SRAM, 64KX16, 10ns, CMOS, PBGA48
IC SRAM 1MBIT PARALLEL 48VFBGA
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2015-CY7C1021DV33-10BVXI-ND | 1164770-CY7C1021DV33-10BVXI | CY7C1021DV33-10BVXI | CY7C1021DV33-10BVXI |
| Product Name | Memory | Memory - RAM - CY7C1021DV33-10BVXI | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | ||
| Package Type | 48-VFBGA | BGA; PG-VFBGA-48 | BGA |