Cypress Semiconductor Corp. Memory - SRAM - CY7C1021BL-15ZXI CY7C1021BL-15ZXI

Description
64K x 16 ASYNC SRAM
Request a Quote Datasheet
Description
64K x 16 ASYNC SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1021BL-15ZXI - Rochester Electronics
Newburyport, MA, United States
64K x 16 ASYNC SRAM

64K x 16 ASYNC SRAM

Supplier's Site Datasheet
Memory - SRAM - CY7C1021BL-15ZXI - 127231-CY7C1021BL-15ZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021BL-15ZXI
127231-CY7C1021BL-15ZXI
Memory - SRAM - CY7C1021BL-15ZXI 127231-CY7C1021BL-15ZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 127231-CY7C1021BL-15 ZXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 127231-CY7C1021BL-15ZXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1021BL-15ZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1021BL-15ZXI
Integrated Circuits (ICs) - Memory - Memory CY7C1021BL-15ZXI
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1021BL-15ZXI 127231-CY7C1021BL-15ZXI CY7C1021BL-15ZXI
Product Name Memory - SRAM - CY7C1021BL-15ZXI Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type SOP; TSOP; TSOP II-44 SOP; 44-TSOP II
Access Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00045443 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details