Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1011CV33-12AXIT

Description
Win Source Part Number: 1054185-CY7C1011CV33 -12AXIT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 12 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C1011CV33-1 2AXIT,2156-CY7C1011C V33-12AXIT-CYTR Base Product Number: CY7C1011 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054185-CY7C1011CV33 -12AXIT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 12 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C1011CV33-1 2AXIT,2156-CY7C1011C V33-12AXIT-CYTR Base Product Number: CY7C1011 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1054185-CY7C1011CV33-12AXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054185-CY7C1011CV33-12AXIT
Integrated Circuits (ICs) - Memory 1054185-CY7C1011CV33-12AXIT
Win Source Part Number: 1054185-CY7C1011CV33 -12AXIT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 12 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C1011CV33-1 2AXIT,2156-CY7C1011C V33-12AXIT-CYTR Base Product Number: CY7C1011 Product Status: Obsolete

Win Source Part Number: 1054185-CY7C1011CV33-12AXIT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 12 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-LQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY7C1011CV33-12AXIT,2156-CY7C1011CV33-12AXIT-CYTR
Base Product Number: CY7C1011
Product Status: Obsolete

Buy Now Datasheet
 - CY7C1011CV33-12AXIT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX16, 12ns PQFP44

Standard SRAM, 128KX16, 12ns PQFP44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1011CV33-12AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1011CV33-12AXIT
Integrated Circuits (ICs) - Memory CY7C1011CV33-12AXIT
IC SRAM 2MBIT PARALLEL 44TQFP

IC SRAM 2MBIT PARALLEL 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1054185-CY7C1011CV33-12AXIT CY7C1011CV33-12AXIT CY7C1011CV33-12AXIT
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Cycle Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 1348036-CY14E512Q1A-SXIT - Win Source Electronics
Specs
Memory Category Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
View Details
4 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details