Cypress Semiconductor Corp. Memory - SRAM - CY7C1012AV33-8BGC CY7C1012AV33-8BGC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867639-CY7C1012AV33- 8BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 8 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1012 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C1012AV33-8B GC, -CY7C1012AV33
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867639-CY7C1012AV33- 8BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 8 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1012 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C1012AV33-8B GC, -CY7C1012AV33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1012AV33-8BGC - 867639-CY7C1012AV33-8BGC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1012AV33-8BGC
867639-CY7C1012AV33-8BGC
Memory - SRAM - CY7C1012AV33-8BGC 867639-CY7C1012AV33-8BGC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867639-CY7C1012AV33- 8BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 8 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1012 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C1012AV33-8B GC, -CY7C1012AV33

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867639-CY7C1012AV33-8BGC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 8 ns 119-PBGA (14x22)
Package: Tray
Package: 119-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1012
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2832-CY7C1012AV33-8BGC, -CY7C1012AV33

Buy Now Datasheet
 - CY7C1012AV33-8BGC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX24, 8ns PBGA119

Standard SRAM, 512KX24, 8ns PBGA119

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1012AV33-8BGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1012AV33-8BGC
Integrated Circuits (ICs) - Memory - Memory CY7C1012AV33-8BGC
IC SRAM 12MBIT PARALLEL 119PBGA

IC SRAM 12MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 867639-CY7C1012AV33-8BGC CY7C1012AV33-8BGC CY7C1012AV33-8BGC
Product Name Memory - SRAM - CY7C1012AV33-8BGC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 119-PBGA (14x22) BGA; BGA119
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers