Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164751-CY7C1021BV33
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
64K x 16 3.3V LOW POWER FAST ASYNC SRAM
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 48-FBGA (7x7)
IC SRAM 1MBIT PARALLEL 48FBGA
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164751-CY7C1021BV33L-15BAI | CY7C1021BV33L-15BAI | CY7C1021BV33L-15BAI | CY7C1021BV33L-15BAI |
| Product Name | Memory - CY7C1021BV33L-15BAI | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | |
| Package Type | BGA; BGA48 | BGA; 48-TFBGA | ||
| Access Time | 15 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |