Cypress Semiconductor Corp. Memory - SRAM - CY7C1049DV33-10ZSXI CY7C1049DV33-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013517-CY7C1049DV33- 10ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Family Name: CY7C1049DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61LV5128AL-12TLI; IS61LV5128AL-12TI; IS61LV5128AL-12TI-TR ; K6R4008V1D-TI08; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013517-CY7C1049DV33- 10ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Family Name: CY7C1049DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61LV5128AL-12TLI; IS61LV5128AL-12TI; IS61LV5128AL-12TI-TR ; K6R4008V1D-TI08; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1049DV33-10ZSXI - 013517-CY7C1049DV33-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1049DV33-10ZSXI
013517-CY7C1049DV33-10ZSXI
Memory - SRAM - CY7C1049DV33-10ZSXI 013517-CY7C1049DV33-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013517-CY7C1049DV33- 10ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Family Name: CY7C1049DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61LV5128AL-12TLI; IS61LV5128AL-12TI; IS61LV5128AL-12TI-TR ; K6R4008V1D-TI08; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013517-CY7C1049DV33-10ZSXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Family Name: CY7C1049DV33
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IS61LV5128AL-12TLI; IS61LV5128AL-12TI; IS61LV5128AL-12TI-TR; K6R4008V1D-TI08;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Buy Now Datasheet
Memory - CY7C1049DV33-10ZSXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1049DV33-10ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1049DV33-10ZSXI
Integrated Circuits (ICs) - Memory - Memory CY7C1049DV33-10ZSXI
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 013517-CY7C1049DV33-10ZSXI CY7C1049DV33-10ZSXI CY7C1049DV33-10ZSXI CY7C1049DV33-10ZSXI
Product Name Memory - SRAM - CY7C1049DV33-10ZSXI Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 71V3557S80PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8 ns
Density 4500 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details