Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164701-CY7C1018DV33
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Family Name: CY7C1018DV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): AS7C31025B-15TJI N; AS7C31025B-15TJI; AS7C31025B-15TJC N;
Introduction Date: June 23, 2004
ECCN: 3A991.b.2.b
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
STANDARD SRAM, 128KX8, 10NS, CMOS, LOW POWER, IND TEMP, SOJ-32. FREE 2 YEAR RADWELL WARRANTY
STANDARD SRAM, 128KX8, 10NS, CMO
| Win Source Electronics | Rochester Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164701-CY7C1018DV33-10VXI | CY7C1018DV33-10VXI | 32281282 | CY7C1018DV33-10VXI |
| Product Name | Memory - RAM - CY7C1018DV33-10VXI | Memory IC | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | |||
| Cycle Time | 10 ns | 10 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |