Cypress Semiconductor Corp. Memory - SRAM - CY7C1020DV33-10ZSXI CY7C1020DV33-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031396-CY7C1020DV33 -10ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031396-CY7C1020DV33 -10ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1020DV33-10ZSXI - 1031396-CY7C1020DV33-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1020DV33-10ZSXI
1031396-CY7C1020DV33-10ZSXI
Memory - SRAM - CY7C1020DV33-10ZSXI 1031396-CY7C1020DV33-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031396-CY7C1020DV33 -10ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031396-CY7C1020DV33-10ZSXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1020DV33-10ZSXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX16, 10ns, CMOS, PDSO44

Standard SRAM, 32KX16, 10ns, CMOS, PDSO44

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1020DV33-10ZSXI
Integrated Circuits (ICs) - Memory - Memory CY7C1020DV33-10ZSXI
IC SRAM 512KBIT PAR 44TSOP II

IC SRAM 512KBIT PAR 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1031396-CY7C1020DV33-10ZSXI CY7C1020DV33-10ZSXI CY7C1020DV33-10ZSXI
Product Name Memory - SRAM - CY7C1020DV33-10ZSXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II SOP; TSOP; PG-TSOP-44
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 71T75802S100PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details