Cypress Semiconductor Corp. Memory - RAM - CY7C1021D-10VXIT CY7C1021D-10VXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164769-CY7C1021D-10 VXIT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Family Name: CY7C1021D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): AS7C1026B-20JC N; AS7C1026B-20JC; AS7C1026B-20JI N; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164769-CY7C1021D-10 VXIT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Family Name: CY7C1021D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): AS7C1026B-20JC N; AS7C1026B-20JC; AS7C1026B-20JI N; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1021D-10VXIT - 1164769-CY7C1021D-10VXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1021D-10VXIT
1164769-CY7C1021D-10VXIT
Memory - RAM - CY7C1021D-10VXIT 1164769-CY7C1021D-10VXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164769-CY7C1021D-10 VXIT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Family Name: CY7C1021D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): AS7C1026B-20JC N; AS7C1026B-20JC; AS7C1026B-20JI N; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164769-CY7C1021D-10VXIT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Family Name: CY7C1021D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Alternative Parts (Cross-Reference): AS7C1026B-20JC N; AS7C1026B-20JC; AS7C1026B-20JI N;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1021D-10VXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1021D-10VXIT
Integrated Circuits (ICs) - Memory - Memory CY7C1021D-10VXIT
SRAM - ASYNCHRONOUS MEMORY IC 1M

SRAM - ASYNCHRONOUS MEMORY IC 1M

Supplier's Site
SRAM - ASYNCHRONOUS MEMORY IC 1M

SRAM - ASYNCHRONOUS MEMORY IC 1M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164769-CY7C1021D-10VXIT CY7C1021D-10VXIT CY7C1021D-10VXIT
Product Name Memory - RAM - CY7C1021D-10VXIT Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details