Cypress Semiconductor Corp. Memory - RAM - CY7C1021BN-12VXC CY7C1021BN-12VXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164743-CY7C1021BN-1 2VXC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1021BN Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): PDM41532LA12SOTY; PDM41532LA12SO; PDM41532LA12SOTR; Introduction Date: February 20, 2006 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164743-CY7C1021BN-1 2VXC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1021BN Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): PDM41532LA12SOTY; PDM41532LA12SO; PDM41532LA12SOTR; Introduction Date: February 20, 2006 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1021BN-12VXC - 1164743-CY7C1021BN-12VXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1021BN-12VXC
1164743-CY7C1021BN-12VXC
Memory - RAM - CY7C1021BN-12VXC 1164743-CY7C1021BN-12VXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164743-CY7C1021BN-1 2VXC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1021BN Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): PDM41532LA12SOTY; PDM41532LA12SO; PDM41532LA12SOTR; Introduction Date: February 20, 2006 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164743-CY7C1021BN-12VXC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: CY7C1021BN
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Alternative Parts (Cross-Reference): PDM41532LA12SOTY; PDM41532LA12SO; PDM41532LA12SOTR;
Introduction Date: February 20, 2006
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021BN-12VXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021BN-12VXC
Integrated Circuits (ICs) - Memory CY7C1021BN-12VXC
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164743-CY7C1021BN-12VXC CY7C1021BN-12VXC
Product Name Memory - RAM - CY7C1021BN-12VXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details