Cypress Semiconductor Corp. Memory - RAM - CY7C1041G-10ZSXIT CY7C1041G-10ZSXIT

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974997-CY7C1041G-10Z SXIT Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974997-CY7C1041G-10Z SXIT Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1041G-10ZSXIT - 974997-CY7C1041G-10ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1041G-10ZSXIT
974997-CY7C1041G-10ZSXIT
Memory - RAM - CY7C1041G-10ZSXIT 974997-CY7C1041G-10ZSXIT
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974997-CY7C1041G-10Z SXIT Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974997-CY7C1041G-10ZSXIT
Mounting: SMD (SMT)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Categories: RAM
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1041G-10ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041G-10ZSXIT
Integrated Circuits (ICs) - Memory CY7C1041G-10ZSXIT
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 974997-CY7C1041G-10ZSXIT CY7C1041G-10ZSXIT
Product Name Memory - RAM - CY7C1041G-10ZSXIT Integrated Circuits (ICs) - Memory
Memory Category RAM, SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details