Cypress Semiconductor Corp. Memory - SRAM - CY7C1020CV33-10ZXC CY7C1020CV33-10ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916353-CY7C1020CV33- 10ZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10 ns 44-TSOP II Package: Tray Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1020 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 675 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916353-CY7C1020CV33- 10ZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10 ns 44-TSOP II Package: Tray Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1020 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 675 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1020CV33-10ZXC - 916353-CY7C1020CV33-10ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1020CV33-10ZXC
916353-CY7C1020CV33-10ZXC
Memory - SRAM - CY7C1020CV33-10ZXC 916353-CY7C1020CV33-10ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916353-CY7C1020CV33- 10ZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10 ns 44-TSOP II Package: Tray Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1020 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 675 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916353-CY7C1020CV33-10ZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10 ns 44-TSOP II
Package: Tray
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1020
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 675
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
 - CY7C1020CV33-10ZXC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX16, 10ns PDSO44

Standard SRAM, 32KX16, 10ns PDSO44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1020CV33-10ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1020CV33-10ZXC
Integrated Circuits (ICs) - Memory CY7C1020CV33-10ZXC
IC SRAM 512KBIT PAR 44TSOP II

IC SRAM 512KBIT PAR 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916353-CY7C1020CV33-10ZXC CY7C1020CV33-10ZXC CY7C1020CV33-10ZXC
Product Name Memory - SRAM - CY7C1020CV33-10ZXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 44-TSOP II SOP; TSOP; TSOP44
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E101Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details