Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164759-CY7C1021CV33
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
64K x 16 3.3V CPG R7 ASYNC SRAM
IC SRAM 1MBIT PARALLEL 48FBGA
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 48-FBGA (7x7)
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164759-CY7C1021CV33-12BAI | CY7C1021CV33-12BAI | CY7C1021CV33-12BAI | CY7C1021CV33-12BAI |
| Product Name | Memory - CY7C1021CV33-12BAI | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Package Type | BGA; BGA48 | BGA; 48-TFBGA | ||
| Cycle Time | 12 ns | |||
| Density | 1000 kbits | 1000 kbits |