Cypress Semiconductor Corp. Memory - RAM - CY7C1049BL-17VC CY7C1049BL-17VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164830-CY7C1049BL-1 7VC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 17ns Part Status: Obsolete(EOL) Family Name: CY7C1049BL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 17ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): 71V424L12Y8; 71V424YL10YI; 71V424YL10YI8; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164830-CY7C1049BL-1 7VC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 17ns Part Status: Obsolete(EOL) Family Name: CY7C1049BL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 17ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): 71V424L12Y8; 71V424YL10YI; 71V424YL10YI8; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1049BL-17VC - 1164830-CY7C1049BL-17VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1049BL-17VC
1164830-CY7C1049BL-17VC
Memory - RAM - CY7C1049BL-17VC 1164830-CY7C1049BL-17VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164830-CY7C1049BL-1 7VC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 17ns Part Status: Obsolete(EOL) Family Name: CY7C1049BL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 17ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): 71V424L12Y8; 71V424YL10YI; 71V424YL10YI8; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164830-CY7C1049BL-17VC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 17ns
Part Status: Obsolete(EOL)
Family Name: CY7C1049BL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 17ns
Memory Interface: Parallel
Manufacturer Package: 36-SOJ
Alternative Parts (Cross-Reference): 71V424L12Y8; 71V424YL10YI; 71V424YL10YI8;
Introduction Date: July 13, 1996
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 137876742 - Radwell International
Willingboro, NJ, United States
Memory IC
137876742
Memory IC 137876742
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 512KX8, 17NS, CMOS, SOJ-36. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 512KX8, 17NS, CMOS, SOJ-36. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C1049BL-17VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1049BL-17VC
Integrated Circuits (ICs) - Memory CY7C1049BL-17VC
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164830-CY7C1049BL-17VC 137876742 CY7C1049BL-17VC
Product Name Memory - RAM - CY7C1049BL-17VC Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 17 ns 17 ns
Cycle Time 17 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 40060397 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details