Cypress Semiconductor Corp. Memory - SRAM - CY7C1009B-15VC CY7C1009B-15VC

Description
128k X 8 (300 Mil) Fast Async SRAM
Request a Quote Datasheet
Description
128k X 8 (300 Mil) Fast Async SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1009B-15VC - Rochester Electronics
Newburyport, MA, United States
128k X 8 (300 Mil) Fast Async SRAM

128k X 8 (300 Mil) Fast Async SRAM

Supplier's Site Datasheet
Memory - SRAM - CY7C1009B-15VC - 080159-CY7C1009B-15VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1009B-15VC
080159-CY7C1009B-15VC
Memory - SRAM - CY7C1009B-15VC 080159-CY7C1009B-15VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080159-CY7C1009B-15V C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080159-CY7C1009B-15VC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1009B-15VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1009B-15VC
Integrated Circuits (ICs) - Memory CY7C1009B-15VC
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1009B-15VC 080159-CY7C1009B-15VC CY7C1009B-15VC
Product Name Memory - SRAM - CY7C1009B-15VC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type SOJ; SOJ32 SOJ; 32-SOJ SOJ
Access Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S150BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 18000 kbits
View Details
Memory - 28576411 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details