Cypress Semiconductor Corp. Memory - SRAM - CY7C1020BN-12VXC CY7C1020BN-12VXC

Description
Standard SRAM, 32KX16, 12ns PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 32KX16, 12ns PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1020BN-12VXC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX16, 12ns PDSO44

Standard SRAM, 32KX16, 12ns PDSO44

Supplier's Site Datasheet
Memory - SRAM - CY7C1020BN-12VXC - 131788-CY7C1020BN-12VXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1020BN-12VXC
131788-CY7C1020BN-12VXC
Memory - SRAM - CY7C1020BN-12VXC 131788-CY7C1020BN-12VXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 131788-CY7C1020BN-12 VXC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 131788-CY7C1020BN-12VXC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1020BN-12VXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1020BN-12VXC
Integrated Circuits (ICs) - Memory - Memory CY7C1020BN-12VXC
IC SRAM 512KBIT PARALLEL 44SOJ

IC SRAM 512KBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1020BN-12VXC 131788-CY7C1020BN-12VXC CY7C1020BN-12VXC
Product Name Memory - SRAM - CY7C1020BN-12VXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type SOJ; SOJ44 SOJ; 44-SOJ
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details