Cypress Semiconductor Corp. Memory - SRAM - CY7C1041G-10VXI CY7C1041G-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916366-CY7C1041G-10V XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: 44-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 170 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4205, 2015-CY7C1041G-10VXI , CY7C1041G-10VXI-ND, -CY7C1041G-10VXI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916366-CY7C1041G-10V XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: 44-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 170 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4205, 2015-CY7C1041G-10VXI , CY7C1041G-10VXI-ND, -CY7C1041G-10VXI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1041G-10VXI - 916366-CY7C1041G-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1041G-10VXI
916366-CY7C1041G-10VXI
Memory - SRAM - CY7C1041G-10VXI 916366-CY7C1041G-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916366-CY7C1041G-10V XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: 44-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 170 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4205, 2015-CY7C1041G-10VXI , CY7C1041G-10VXI-ND, -CY7C1041G-10VXI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916366-CY7C1041G-10VXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ
Package: 44-BSOJ (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CY7C1041
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 170
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-4205, 2015-CY7C1041G-10VXI, CY7C1041G-10VXI-ND, -CY7C1041G-10VXI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1041G-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041G-10VXI
Integrated Circuits (ICs) - Memory CY7C1041G-10VXI
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916366-CY7C1041G-10VXI CY7C1041G-10VXI
Product Name Memory - SRAM - CY7C1041G-10VXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOJ; 44-SOJ SOJ
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - 5962F1120102QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details