Cypress Semiconductor Corp. Memory - SRAM - CY7C1049D-10VXI CY7C1049D-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086527-CY7C1049D-10V XI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices Quantity per package: 19
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086527-CY7C1049D-10V XI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices Quantity per package: 19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1049D-10VXI - 086527-CY7C1049D-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1049D-10VXI
086527-CY7C1049D-10VXI
Memory - SRAM - CY7C1049D-10VXI 086527-CY7C1049D-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086527-CY7C1049D-10V XI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices Quantity per package: 19

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 086527-CY7C1049D-10VXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Quantity per package: 19

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1049D-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1049D-10VXI
Integrated Circuits (ICs) - Memory CY7C1049D-10VXI
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 086527-CY7C1049D-10VXI CY7C1049D-10VXI
Product Name Memory - SRAM - CY7C1049D-10VXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - nvSRAM (non-volatile SRAM) - CY14V101LA-BA45XI - CY14V101LA-BA45XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
6 suppliers
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details