Cypress Semiconductor Corp. Memory - SRAM - CY7C1021B-12VXC CY7C1021B-12VXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772077-CY7C1021B-12V XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1021B Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): PDM41532LA12SOTR; PDM41532LA12SOTY; PDM41532LA12SO; AS7C1026-20JC; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772077-CY7C1021B-12V XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1021B Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): PDM41532LA12SOTR; PDM41532LA12SOTY; PDM41532LA12SO; AS7C1026-20JC; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1021B-12VXC - 772077-CY7C1021B-12VXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021B-12VXC
772077-CY7C1021B-12VXC
Memory - SRAM - CY7C1021B-12VXC 772077-CY7C1021B-12VXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772077-CY7C1021B-12V XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1021B Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): PDM41532LA12SOTR; PDM41532LA12SOTY; PDM41532LA12SO; AS7C1026-20JC; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772077-CY7C1021B-12VXC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: CY7C1021B
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Alternative Parts (Cross-Reference): PDM41532LA12SOTR; PDM41532LA12SOTY; PDM41532LA12SO; AS7C1026-20JC;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021B-12VXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021B-12VXC
Integrated Circuits (ICs) - Memory CY7C1021B-12VXC
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772077-CY7C1021B-12VXC CY7C1021B-12VXC
Product Name Memory - SRAM - CY7C1021B-12VXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - CY14B104N-BA25XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers