Cypress Semiconductor Corp. Memory - SRAM - CY7C1021B-15ZXC CY7C1021B-15ZXC

Description
Standard SRAM, 64KX16, 15ns PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 64KX16, 15ns PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1021B-15ZXC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 64KX16, 15ns PDSO44

Standard SRAM, 64KX16, 15ns PDSO44

Supplier's Site Datasheet
Memory - SRAM - CY7C1021B-15ZXC - 127309-CY7C1021B-15ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021B-15ZXC
127309-CY7C1021B-15ZXC
Memory - SRAM - CY7C1021B-15ZXC 127309-CY7C1021B-15ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 127309-CY7C1021B-15Z XC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 127309-CY7C1021B-15ZXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021B-15ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021B-15ZXC
Integrated Circuits (ICs) - Memory CY7C1021B-15ZXC
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1021B-15ZXC 127309-CY7C1021B-15ZXC CY7C1021B-15ZXC
Product Name Memory - SRAM - CY7C1021B-15ZXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type SOP; TSOP; TSOP44 SOP; 44-TSOP II
Access Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details