Cypress Semiconductor Corp. Memory - SRAM - CY7C1021CV33-10ZXI CY7C1021CV33-10ZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138293-CY7C1021CV33- 10ZXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138293-CY7C1021CV33- 10ZXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1021CV33-10ZXI - 138293-CY7C1021CV33-10ZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021CV33-10ZXI
138293-CY7C1021CV33-10ZXI
Memory - SRAM - CY7C1021CV33-10ZXI 138293-CY7C1021CV33-10ZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138293-CY7C1021CV33- 10ZXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 138293-CY7C1021CV33-10ZXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1021CV33-10ZXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 64KX16, 10ns PDSO44

Standard SRAM, 64KX16, 10ns PDSO44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021CV33-10ZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021CV33-10ZXI
Integrated Circuits (ICs) - Memory CY7C1021CV33-10ZXI
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 138293-CY7C1021CV33-10ZXI CY7C1021CV33-10ZXI CY7C1021CV33-10ZXI
Product Name Memory - SRAM - CY7C1021CV33-10ZXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - 16-3603-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers