Cypress Semiconductor Corp. Memory - SRAM - CY7C1041G30-10ZSXIT CY7C1041G30-10ZSXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916367-CY7C1041G30-1 0ZSXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916367-CY7C1041G30-1 0ZSXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1041G30-10ZSXIT - 916367-CY7C1041G30-10ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1041G30-10ZSXIT
916367-CY7C1041G30-10ZSXIT
Memory - SRAM - CY7C1041G30-10ZSXIT 916367-CY7C1041G30-10ZSXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916367-CY7C1041G30-1 0ZSXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916367-CY7C1041G30-10ZSXIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY7C1041
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1041G30-10ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041G30-10ZSXIT
Integrated Circuits (ICs) - Memory CY7C1041G30-10ZSXIT
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916367-CY7C1041G30-10ZSXIT CY7C1041G30-10ZSXIT
Product Name Memory - SRAM - CY7C1041G30-10ZSXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576S150PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 2020-CY14B101L-SP45XCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
3 suppliers